ISL9012 is a high performance dual LDO capable of sourcing 150mA current from Channel 1, and 300mA from Channel 2. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?.brbr The device integrates a Power-On-Reset (POR) function for the VO2 output. The POR delay for VO2 can be externally programmed by connecting a timing capacitor to the CPOR pin. A reference bypass pin is also provided for connecting a noise-filtering capacitor for low noise and high PSRR applications.brbr The quiescent current is typically only 45µA with both LDO's enabled and active. Separate enable pins control each individual LDO output. When both enable pins are low, the device is in shutdown, typically drawing less than 0.1µA. Several combinations of voltage outputs are standard.brbr Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options are available on request.
IC REG LINEAR 3V/3.3V 10DFN
LDO Voltage Regulators W/ANNEAL LW NOISE HI PSRRLDO 10LD 3X3
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-DFN (3x3)
IC REG LINEAR 3V/3.3V 10DFN
IC,VOLT REGULATOR,FIXED,+3V,
Renesas Electronics Corporation | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | ISL9012IRMNZ-T | ISL9012IRMNZ-T | ISL9012IRMNZ-T | ISL9012IRMNZ-T-ND | ISL9012IRMNZ-T | 79K7463 |
Product Name | Dual LDO with Low Noise, Low IQ, and High PSRR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Ic,volt Regulator,fixed,+3V,+3.3V,cmos,llcc,10Pin,plastic Rohs Compliant Renesas |
Output Voltage Type | Fixed | Fixed | ||||
Package Type | Other; DFN | Other; 10-VFDFN Exposed Pad | ||||
Output Voltage | 1.5 to 3.3 volts | 3 volts | 3 to 3.3 volts | |||
IOUT | 0.1500 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | ||
VIN | 2.3 to 6.5 volts | 6.5 volts |