The Semelab (Magnatec) positive linear voltage regulators generate a fixed output of 5 V or 12 V supply with an output current of 5A.These fixed voltage regulators have no external components unless you intend to adjust the outputs. These devices are suitable in many applications within the electronics Industry.
Fixed Output: 5 V or 12 V. Output Current 5A. Protection: internal current limiting/ Thermal shut down/ Safe operating area protection. Line regulation 0.01%. Load regulation 0.5%. TO3 Package
Output Voltage = 5 V
Maximum Output Current = 5A
Package Type = TO-3
Output Type = Fixed
Mounting Type = Through Hole
Maximum Input Voltage = 35 V
Pin Count = 3
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +125 °C
Number of Outputs = 1
Delivery on production packaging - Tube. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | IC Linear Voltage Regulators |
Product Number | 659747P |
Output Voltage Type | Fixed |
Package Type | TO-3; Other; TO-3 |
Output Voltage | 5 volts |