IC REG LINEAR 3V 300MA 5TSOP
IC REG LINEAR 3V 300MA 5TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
LDO Regulator 300mA 3.0V Disch. SOT-23-5 - Power Management ICs - Linear Voltage Regulators
LDO Regulator 300mA 3.0V Disch. SOT-23-5 - Power Management ICs - Linear Voltage Regulators
LDO Regulator 300mA 3.0V Disch. SOT-23-5 - Power Management ICs - Linear Voltage Regulators
Delivery on production packaging - Reel. This product is non-returnable.
Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | RS Components, Ltd. | |
---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | NCV8114ASN300T1G | NCV8114ASN300T1G | NCV8114ASN300T1GOSDKR-ND | 1412056 |
Product Name | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
Special Features | Enable | Input Overcurrent Protection | ||
IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.6000 amps |
Package Type | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | |
Output Voltage | 3 volts | 3 volts | 3 volts | |
IQ | 9.50E-5 amps |