Texas Instruments UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator UA78L10ACLP

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator - UA78L10ACLP - Texas Instruments
Dallas, TX, United States
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator
UA78L10ACLP
UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator UA78L10ACLP
3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 3-TO-92 0 to 125

3/8 Pin 100mA Fixed 10V Positive Voltage Regulator 3-TO-92 0 to 125

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - UA78L10ACLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
UA78L10ACLP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear UA78L10ACLP
IC REG LINEAR 10V 100MA TO92-3

IC REG LINEAR 10V 100MA TO92-3

Supplier's Site
 - 6616831 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Texas Instruments µA78 families are linear voltage regulators that cover a range of fixed output voltages from 2.6 V to 15 V.The three terminal positive voltage regulators offer thermal overload shutdown and internal current limiting. There is no need for external components although it is possible to adjust the voltage and current with external devices. The TI positive linear regulator IC produces an output current of 1.5A for the µA78 series, 0.1A for the µA78L version and the µA78M offers 0.5A current output. It is used in a wide variety of applications including on-card regulation which eliminates problems that occur with single point regulation also suitable in telecommunications, computing and portable device applications. Output Current: 1.5 A (µA78xx), 0.1 A (µA78Lxx) and 0.5 A (µA78Mxx). Internal Thermal-Overload Protection, Internal Short-Circuit Current Limiting. Output Transistor Safe-Area Compensation. High Power-Dissipation Output Voltage = 10 V Maximum Output Current = 100mA Package Type = TO-92 Output Type = Fixed Mounting Type = Through Hole Minimum Input Voltage = 12.5 V Maximum Input Voltage = 25 V Pin Count = 3 Minimum Operating Temperature = 0 °C Maximum Operating Temperature = +125 °C

The Texas Instruments µA78 families are linear voltage regulators that cover a range of fixed output voltages from 2.6 V to 15 V.The three terminal positive voltage regulators offer thermal overload shutdown and internal current limiting. There is no need for external components although it is possible to adjust the voltage and current with external devices. The TI positive linear regulator IC produces an output current of 1.5A for the µA78 series, 0.1A for the µA78L version and the µA78M offers 0.5A current output. It is used in a wide variety of applications including on-card regulation which eliminates problems that occur with single point regulation also suitable in telecommunications, computing and portable device applications.
Output Current: 1.5 A (µA78xx), 0.1 A (µA78Lxx) and 0.5 A (µA78Mxx). Internal Thermal-Overload Protection, Internal Short-Circuit Current Limiting. Output Transistor Safe-Area Compensation. High Power-Dissipation
Output Voltage = 10 V
Maximum Output Current = 100mA
Package Type = TO-92
Output Type = Fixed
Mounting Type = Through Hole
Minimum Input Voltage = 12.5 V
Maximum Input Voltage = 25 V
Pin Count = 3
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +125 °C

Supplier's Site
 - 6616831P - RS Components, Ltd.
Corby, Northants, United Kingdom
The Texas Instruments µA78 families are linear voltage regulators that cover a range of fixed output voltages from 2.6 V to 15 V.The three terminal positive voltage regulators offer thermal overload shutdown and internal current limiting. There is no need for external components although it is possible to adjust the voltage and current with external devices. The TI positive linear regulator IC produces an output current of 1.5A for the µA78 series, 0.1A for the µA78L version and the µA78M offers 0.5A current output. It is used in a wide variety of applications including on-card regulation which eliminates problems that occur with single point regulation also suitable in telecommunications, computing and portable device applications. Output Current: 1.5 A (µA78xx), 0.1 A (µA78Lxx) and 0.5 A (µA78Mxx). Internal Thermal-Overload Protection, Internal Short-Circuit Current Limiting. Output Transistor Safe-Area Compensation. High Power-Dissipation Output Voltage = 10 V Maximum Output Current = 100mA Package Type = TO-92 Output Type = Fixed Mounting Type = Through Hole Minimum Input Voltage = 12.5 V Maximum Input Voltage = 25 V Pin Count = 3 Minimum Operating Temperature = 0 °C Maximum Operating Temperature = +125 °C Delivery on production packaging - Bag. This product is non-returnable.

The Texas Instruments µA78 families are linear voltage regulators that cover a range of fixed output voltages from 2.6 V to 15 V.The three terminal positive voltage regulators offer thermal overload shutdown and internal current limiting. There is no need for external components although it is possible to adjust the voltage and current with external devices. The TI positive linear regulator IC produces an output current of 1.5A for the µA78 series, 0.1A for the µA78L version and the µA78M offers 0.5A current output. It is used in a wide variety of applications including on-card regulation which eliminates problems that occur with single point regulation also suitable in telecommunications, computing and portable device applications.
Output Current: 1.5 A (µA78xx), 0.1 A (µA78Lxx) and 0.5 A (µA78Mxx). Internal Thermal-Overload Protection, Internal Short-Circuit Current Limiting. Output Transistor Safe-Area Compensation. High Power-Dissipation
Output Voltage = 10 V
Maximum Output Current = 100mA
Package Type = TO-92
Output Type = Fixed
Mounting Type = Through Hole
Minimum Input Voltage = 12.5 V
Maximum Input Voltage = 25 V
Pin Count = 3
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +125 °C
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site
 - 1457768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reg Standard Lin Fix Pos 10V 0.1A 3-Pin - Power Management ICs - Linear Voltage Regulators

Reg Standard Lin Fix Pos 10V 0.1A 3-Pin - Power Management ICs - Linear Voltage Regulators

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-1996-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-1996-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-1996-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
UA78L10ACLP
Linear Voltage Regulators UA78L10ACLP
Linear Voltage Regulators 10.0V 100mA.

Linear Voltage Regulators 10.0V 100mA.

Supplier's Site Datasheet
 - UA78L10ACLP - Rochester Electronics
Newburyport, MA, United States
UA78L 100-mA, 30-V VIN positive-voltage linear regulators

UA78L 100-mA, 30-V VIN positive-voltage linear regulators

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - UA78L10ACLP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
UA78L10ACLP
PMIC - Voltage Regulators - Linear UA78L10ACLP
IC REG LINEAR 10V 100MA TO92-3

IC REG LINEAR 10V 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits - UA78L10ACLP - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
UA78L10ACLP
Integrated Circuits UA78L10ACLP
IC REG LINEAR 10V 100MA TO92-3

IC REG LINEAR 10V 100MA TO92-3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACLP - 081840-UA78L10ACLP - Win Source Electronics
Yishun, Singapore
PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACLP
081840-UA78L10ACLP
PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACLP 081840-UA78L10ACLP
Manufacturer: Texas Instruments Win Source Part Number: 081840-UA78L10ACLP Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 10V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 44dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 081840-UA78L10ACLP
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 10V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 44dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Rochester Electronics Lingto Electronic Limited LIXINC Electronics Co., Limited Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number UA78L10ACLP UA78L10ACLP 6616831 296-1996-ND UA78L10ACLP UA78L10ACLP UA78L10ACLP UA78L10ACLP 081840-UA78L10ACLP
Product Name UA78L10A 3/8 Pin 100mA Fixed 10V Positive Voltage Regulator Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits PMIC - PMIC - Voltage Regulators - Linear - UA78L10ACLP
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOIC,SOT-89,TO-92 TO-92 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92 TO-92; Other; Bulk TO-92; Other; TO-92-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Over Current, Over Temperature, Reverse Polarity, Short Circuit Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML 3-Terminal Adjustable Regulator - LM117K/883 - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,LCCC,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
4 suppliers
LM2941QML-SP 1A Low Dropout Adjustable Regulator - 5962-9166703VYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details
LM137JAN 3-Terminal Adjustable Negative Regulator - JL137BXA - Texas Instruments
Specs
Output Polarity Negative
Output Voltage Type Adjustable Output,Negative Output
Package Type Other; TO
View Details