Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 019105-LM337T
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: -1.2 V to -37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -1.2V
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: -37V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Building Automation, Sensing & Instrumentation, Communications & Networking
IC REG LIN NEG ADJ 1.5A TO220-3
IC REG LIN NEG ADJ 1.5A TO220-3
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220-3
Reg Lin Adj Neg -1.2V to -37V 3TO-220 - Power Management ICs - Linear Voltage Regulators
Reg Lin Adj Neg -1.2V to -37V 3TO-220 - Power Management ICs - Linear Voltage Regulators
Delivery on production packaging - Tube. This product is non-returnable.
Reg Lin Adj Neg -1.2V to -37V 3TO-220 - Power Management ICs - Linear Voltage Regulators
Linear Voltage Regulator IC Output
IC REG LIN NEG ADJ 1.5A TO220-3
Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | DigiKey | RS Components, Ltd. | Nova Technology(HK) Co.,Ltd | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | 019105-LM337T | 598-LM337T | LM337T | LM337TFS-ND | 6710295 | LM337T | LM337T |
Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM337T | IC REG LIN NEG ADJ 1.5A TO220-3 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
Output Polarity | Negative | Negative | |||||
Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220AB | TO-220 | ||
Life Cycle Stage | Maturity; Active | ||||||
Output Voltage | 1.2 volts | -37 volts | -37 to -1.2 volts | -37 to -1.2 volts | -1.2 volts |