The L78M series positive linear voltage regulators by STMicroelectronics all have fixed voltage outputs from 5V up to 24 V with a 500mA current output. They are three terminal regulator ICs that are available in a range of packages from TO220, DPAK and IPAK. These devices are suitable for use in many applications including local on-card regulation and power distribution systems. The internal current limiting, thermal shutdown and safe operating area protection make them durable. There are no external components required unless you want to adjust the voltage and current outputs.
Output Voltage = 6 V
Maximum Output Current = 500mA
Package Type = DPAK
Output Type = Fixed
Mounting Type = Surface Mount
Maximum Input Voltage = 35 V
Pin Count = 3
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +150 °C
Number of Outputs = 1
The L78M series positive linear voltage regulators by STMicroelectronics all have fixed voltage outputs from 5V up to 24 V with a 500mA current output. They are three terminal regulator ICs that are available in a range of packages from TO220, DPAK and IPAK. These devices are suitable for use in many applications including local on-card regulation and power distribution systems. The internal current limiting, thermal shutdown and safe operating area protection make them durable. There are no external components required unless you want to adjust the voltage and current outputs.
Output Voltage = 6 V
Maximum Output Current = 500mA
Package Type = DPAK
Output Type = Fixed
Mounting Type = Surface Mount
Maximum Input Voltage = 35 V
Pin Count = 3
Minimum Operating Temperature = 0 °C
Maximum Operating Temperature = +150 °C
Number of Outputs = 1
Delivery on production packaging - Reel. This product is non-returnable.
Linear Voltage Regulators 6.0V 0.5A Positive
IC REG LINEAR 6V 500MA DPAK
IC REG LINEAR 6V 500MA DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 018394-L78M06CDT-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 350mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 6V
Operating Supply Current: 6mA
PSRR: 59dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
IC REG LINEAR 6V 500MA DPAK
RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Win Source Electronics | DigiKey | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | 6869325 | L78M06CDT-TR | L78M06CDT-TR | L78M06CDT-TR | 018394-L78M06CDT-TR | 497-6443-6-ND | L78M06CDT-TR |
Product Name | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | PMIC - PMIC - Voltage Regulators - Linear - L78M06CDT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits | |
Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
Package Type | DPAK; Other; DPAK | Other; D-Pak | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | |||
Output Voltage | 6 volts | 6 volts | 6 volts | 6 volts | 6 volts | ||
IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
VIN | 35 volts | 35 volts | 35 volts | 35 volts |