IC REG LINEAR 5V 150MA SOT223
Manufacturer: STMicroelectronics
Win Source Part Number: 038027-L5150BNTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-223
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 80μA to 4.2mA
PSRR: 48dB (100Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 5V LDO 500mV Vdp 150mA 5.6V to 40V
5V 150mA Low Dropout Regulator SOT-223 - Power Management ICs - Linear Voltage Regulators
5V 150mA Low Dropout Regulator SOT-223 - Power Management ICs - Linear Voltage Regulators
Delivery on production packaging - Reel. This product is non-returnable.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223
IC REG LINEAR 5V 150MA SOT223
Automotive 5V Low Dropout Voltag
Lingto Electronic Limited | Win Source Electronics | VAST STOCK CO., LIMITED | RS Components, Ltd. | DigiKey | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | L5150BNTR | 038027-L5150BNTR | L5150BNTR | 8805305 | 497-11659-6-ND | L5150BNTR | L5150BNTR |
Product Name | PMIC - Voltage Regulators - Linear | PMIC - PMIC - Voltage Regulators - Linear - L5150BNTR | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
Regulator Type | Low Dropout | Standard | Low Dropout | ||||
Output Polarity | Positive | Positive | Positive | ||||
Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
Package Type | Other; SOT-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 |