ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. 1A fixed output types are offered for local power supplies that feature an output voltage accuracy of ±2% with low saturation. A broad lineup is offered in a number of output voltages (variable, 1.5V-10V) and package types (TO252, TO220FP/CP) for compatibility with a wide range of applications, such as TVs, HDDs, PCs, and DVD players. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
IC REG LINEAR 5V 1A TO220FP
IC REG LINEAR 5V 1A TO220FP
LDO, Secondary, 1ch, 5V/1A, TO220FP-3 - Power Management ICs - Low Dropout Voltage Regulators
Delivery on production packaging - Tube. This product is non-returnable.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049121-BA50BC0T
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TO-220FP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 0.5mA to 0.9mA
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators IC LDO 1A 5V
ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | BA50BC0T | BA50BC0T | BA50BC0T | BA50BC0T | 7313729P | 049121-BA50BC0T | BA50BC0T |
Product Name | 1A Variable/Fixed Output LDO Regulators | 1A 5V, Fixed Output, High-Accuracy LDO Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | PMIC - PMIC - Voltage Regulators - Linear - BA50BC0T | LDO Voltage Regulators | |
Regulator Type | Low Dropout | Low Dropout | |||||
Package Type | TO-220; Other; TO220FP-3 | TO-220; Other; TO220FP-3 | TO-220 | TO-220; Other; TO-220FP | TO-220; Other; TO-220FP | ||
Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
VIN | 3 to 16 volts | 16 volts |