ROHM Semiconductor USA, LLC 2A/1A Fixed Output LDO Regulators BA33DD0T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A/1A Fixed Output LDO Regulators - BA33DD0T - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2A/1A Fixed Output LDO Regulators
BA33DD0T
2A/1A Fixed Output LDO Regulators BA33DD0T
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

Supplier's Site Datasheet
2A 3.3V, Fixed Output, High-Accuracy LDO Regulator - BA33DD0T - ROHM Semiconductor GmbH
Willich, Germany
2A 3.3V, Fixed Output, High-Accuracy LDO Regulator
BA33DD0T
2A 3.3V, Fixed Output, High-Accuracy LDO Regulator BA33DD0T
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

Supplier's Site Datasheet
 - 7313662P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Management,LDO, 3.3V/2A, TO220FP-3 - Power Management ICs - Low Dropout Voltage Regulators Delivery on production packaging - Tube. This product is non-returnable.

Power Management,LDO, 3.3V/2A, TO220FP-3 - Power Management ICs - Low Dropout Voltage Regulators
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - BA33DD0T - 049107-BA33DD0T - Win Source Electronics
Yishun, Singapore
PMIC - PMIC - Voltage Regulators - Linear - BA33DD0T
049107-BA33DD0T
PMIC - PMIC - Voltage Regulators - Linear - BA33DD0T 049107-BA33DD0T
Manufacturer: Rohm Semiconductor Win Source Part Number: 049107-BA33DD0T Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 2A Number of Regulators: 1 Output Type: Fixed Output Current: 2A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220FP Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.7V @ 2A Operating Supply Current: 120μA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature, Over Voltage Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049107-BA33DD0T
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 2A
Number of Regulators: 1
Output Type: Fixed
Output Current: 2A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220FP
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 2A
Operating Supply Current: 120μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA33DD0T
LDO Voltage Regulators BA33DD0T
LDO Voltage Regulators 3 3.3V

LDO Voltage Regulators 3 3.3V

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA33DD0T
PMIC - Voltage Regulators - Linear BA33DD0T
IC REG LINEAR 3.3V 2A TO220FP

IC REG LINEAR 3.3V 2A TO220FP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA33DD0T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA33DD0T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA33DD0T
IC REG LINEAR 3.3V 2A TO220FP

IC REG LINEAR 3.3V 2A TO220FP

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number BA33DD0T BA33DD0T 7313662P 049107-BA33DD0T BA33DD0T BA33DD0T BA33DD0T
Product Name 2A/1A Fixed Output LDO Regulators 2A 3.3V, Fixed Output, High-Accuracy LDO Regulator PMIC - PMIC - Voltage Regulators - Linear - BA33DD0T LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Package Type TO-220; Other; TO220FP-3 TO-220; Other; TO220FP-3 TO-220; Other; TO-220FP TO-220; Other; TO-220FP
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps
VIN 3 to 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - Linear Voltage Regulator (LDO) - Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear - TLS810B1EJ V33 - TLS810B1EJ V33 - Infineon Technologies AG
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; PG-DSO-8
View Details
 - 78M05MFK - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CLCC20
View Details
 - 7553396P - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage -1.5 to 1.5 volts
IOUT 0.6000 to 1 amps
Efficiency 64 to 66 %
View Details
28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver - SKY87609 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW, 12L
Output Voltage 0.9000 to 0.8000 volts
IOUT 6 amps
View Details