BD00GA3WEFJ is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5 to 13.0V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
BD00GA3WEFJ is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5 to 13.0V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | BD00GA3WEFJ | BD00GA3WEFJ |
Product Name | 300mA Variable Output, High-Accuracy LDO Regulator | 300mA Variable Output LDO Regulators |
Package Type | Other; HTSOP-J8 | Other; HTSOP-J8 |
Output Voltage | 1.5 to 13 volts | 1.5 to 13 volts |
IOUT | 0.3000 amps | 0.3000 amps |