The PR2101 is a high voltage, low quiescent current, linear regulator. It has a wide operating input voltage range of 7V to 80V for an output voltage of 5V.
Features
· 7V to 80V input voltage range
· Voltage stability 30 ppm over
input voltage range 10...80V
· Temperature stability +/-0.5% over
temperature range -40°C...+120°C.
· Low quiescent current of typ. 50uA
· Output current up to 6mA
· Stable without capacitors
Applications
· Low current, high voltage regulators
· Battery powered systems
· Automotive applications
· Telecom applications
PREMA Semiconductor GmbH | |
---|---|
Product Category | IC Linear Voltage Regulators |
Product Number | PR2101 |
Product Name | Linear Regulator |
Package Type | SO-8 |
Life Cycle Stage | Maturity |
Output Voltage | 5 volts |
IOUT | 0.0060 amps |