The TLE4274G V10 is a low drop voltage regulator available in a TO263 package.The maximum output current is 400 mA.
The IC regulates an input voltage up to 40 V to V Qrated = 5.0 V (V50), 8.5 V (V85) and 10 V (V10). The maximum output current is 400 mA. The IC is short-circuit proof and incorporates temperature protection that disables the IC at over temperature. A 3.3 V and 2.5 V version is also available. For information about the low output voltage types please refer to the data sheet TLE4274 / 3.3 V; 2.5 V.
Summary of Features
Output voltage 5 V, 8.5 V or 10 V
Output voltage tolerance ≤ ±4%
Current capability 400 mA
Low-drop voltage
Very low current consumption
Short-circuit proof
Reverse polarity proof
Suitable for use in automotive electronics
Green Product (RoHS compliant) version of TLE 4274
AEC qualified
Wide Temperature Range 40 °C ≤ T j ≤ 150 °C
Benefits
Robust protection features
Wide input operation and temperature range
Potential Applications
Automotive general
Designers who used this product also designed with
BTS711L1 | Classic PROFET™ 12V | Automotive Smart High-Side Switch
BTS142D | Classic HITFET™ 12V | Automotive Low-Side Switch
BTS118D | Classic HITFET™ 12V | Automotive Low-Side Switch
IPD50N06S4L-12 | Automotive MOSFET
BTS462T | Classic PROFET™ 12V | Automotive Smart High-Side Switch
BSS138N | Small Signal/Small Power MOSFET
BSP742R | Classic PROFET™ 12V | Automotive Smart High-Side Switch
BSP171P | Small Signal/Small Power MOSFET
BSP752R | Classic PROFET™ 24V | Automotive Smart High-Side Switch
BAS70-02V | Schottky Diodes
BTS133TC | Classic HITFET™ 24V | Automotive Low-Side Switch
BTS3205G | Classic HITFET™ 12V | Automotive Low-Side Switch
BTS5215L | Classic PROFET™ 24V | Automotive Smart High-Side Switch
BTS711L1 | Classic PROFET™ 12V | Automotive Smart High-Side Switch
BTS142D | Classic HITFET™ 12V | Automotive Low-Side Switch
BTS118D | Classic HITFET™ 12V | Automotive Low-Side Switch
IPD50N06S4L-12 | Automotive MOSFET
BTS462T | Classic PROFET™ 12V | Automotive Smart High-Side Switch
BSS138N | Small Signal/Small Power MOSFET
BSP742R | Classic PROFET™ 12V | Automotive Smart High-Side Switch
BSP171P | Small Signal/Small Power MOSFET
1 2 3 4
The TLE4274G V10 is a low drop voltage regulator available in a TO263 package.The maximum output current is 400 mA.
The IC regulates an input voltage up to 40 V to V Qrated = 5.0 V (V50), 8.5 V (V85) and 10 V (V10). The maximum output current is 400 mA. The IC is short-circuit proof and incorporates temperature protection that disables the IC at over temperature. A 3.3 V and 2.5 V version is also available. For information about the low output voltage types please refer to the data sheet TLE4274 / 3.3 V; 2.5 V.
Summary of Features
- Output voltage 5 V, 8.5 V or 10 V
- Output voltage tolerance ≤ ±4%
- Current capability 400 mA
- Low-drop voltage
- Very low current consumption
- Short-circuit proof
- Reverse polarity proof
- Suitable for use in automotive electronics
- Green Product (RoHS compliant) version of TLE 4274
- AEC qualified
- Wide Temperature Range 40 °C ≤ T j ≤ 150 °C
Benefits
- Robust protection features
- Wide input operation and temperature range
Potential Applications
Designers who used this product also designed with
- BTS711L1 |
Classic PROFET™ 12V | Automotive Smart High-Side Switch
- BTS142D |
Classic HITFET™ 12V | Automotive Low-Side Switch
- BTS118D |
Classic HITFET™ 12V | Automotive Low-Side Switch
- IPD50N06S4L-12 |
Automotive MOSFET
- BTS462T |
Classic PROFET™ 12V | Automotive Smart High-Side Switch
- BSS138N |
Small Signal/Small Power MOSFET
- BSP742R |
Classic PROFET™ 12V | Automotive Smart High-Side Switch
- BSP171P |
Small Signal/Small Power MOSFET
- BSP752R |
Classic PROFET™ 24V | Automotive Smart High-Side Switch
- BAS70-02V |
Schottky Diodes
- BTS133TC |
Classic HITFET™ 24V | Automotive Low-Side Switch
- BTS3205G |
Classic HITFET™ 12V | Automotive Low-Side Switch
- BTS5215L |
Classic PROFET™ 24V | Automotive Smart High-Side Switch
- BTS711L1 |
Classic PROFET™ 12V | Automotive Smart High-Side Switch
- BTS142D |
Classic HITFET™ 12V | Automotive Low-Side Switch
- BTS118D |
Classic HITFET™ 12V | Automotive Low-Side Switch
- IPD50N06S4L-12 |
Automotive MOSFET
- BTS462T |
Classic PROFET™ 12V | Automotive Smart High-Side Switch
- BSS138N |
Small Signal/Small Power MOSFET
- BSP742R |
Classic PROFET™ 12V | Automotive Smart High-Side Switch
- BSP171P |
Small Signal/Small Power MOSFET
1
2
3
4