Product Details
The ADP5037 combines two high performance buck regulators and two low dropout (LDO) regulators in a small, 24-lead 4 mm × 4 mm LFCSP to meet demanding performance and board space requirements.
The high switching frequency of the buck regulators enables tiny multilayer external components and minimizes the board space. When the MODE pin is set high, the buck regulators operate in forced PWM mode. When the MODE pin is set low and the load is above a predefined threshold, the buck regulators operate in PWM mode. When the load current falls below a predefined threshold, the regulator operates in power save mode (PSM), improving the light-load efficiency.
The two bucks operate out of phase to reduce the input capacitor requirement. The low quiescent current, low dropout voltage, and wide input voltage range of the ADP5037 LDOs extend the battery life of portable devices. The ADP5037 LDOs maintain power supply rejection greater than 60 dB for frequencies as high as 10 kHz while operating with a low headroom voltage.
Regulators in the ADP5037 are activated though dedicated enable pins. The default output voltages can be externally set in the adjustable version or factory programmable to a wide range of preset values in the fixed voltage version.
Switching Voltage Regulators Dual 3MHz 800mA W/ Two 300mA LDO
Dual 3 MHz, 800mA Buck RegulatorS with two 300mA LDOS
IC REG QUAD BCK/LNR SYNC 24LFCSP
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 3MHz 24-LFCSP-WQ (4x4)
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 3MHz 24-LFCSP-WQ (4x4)
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 3MHz 24-LFCSP-WQ (4x4)
IC REG QUAD BCK/LNR SYNC 24LFCSP
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 3MHz 24-LFCSP-WQ (4x4)
IC REG QUAD BCK/LNR SYNC 24LFCSP
Analog Devices, Inc. | VAST STOCK CO., LIMITED | Rochester Electronics | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | ADP5037ACPZ-R7 | ADP5037ACPZ-R7 | ADP5037ACPZ-R7 | ADP5037ACPZ-R7 | 505-ADP5037ACPZ-R7TR-ND | ADP5037ACPZ-R7 | ADP5037ACPZ-R7 | ADP5037ACPZ-R7 |
Product Name | Dual 3 MHz, 800 mA Buck Regulators with Two 300 mA LDOs | Switching Voltage Regulators | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits | |
Configuration / Function | Buck | |||||||
Package Type | Other; LFCSP | Other; LFCSP24 | Other; 24-WFQFN Exposed Pad, CSP | Other; 24-WFQFN Exposed Pad, CSP | Other; 24-WFQFN Exposed Pad, CSP | Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel® | ||
Life Cycle Stage | Production | Active | Active | Active | ||||
IOUT | 0.8000 amps | 0.3000 to 0.8000 amps | 0.8000 amps | |||||
VIN | 2.3 to 5.5 volts | 1.7 to 5.5 volts | 1.7 to 5.5 volts |