ADP5022 - Dual 3 MHz, 600mA Buck Regulator with 150mA LDO
IC REG TRPL BCK/LNR SYNC 16WLCSP
IC REG TRPL BCK/LNR SYNC 16WLCSP
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 3MHz 16-WLCSP (2.08x2.08)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 910713-ADP5022ACBZ-4
Operating Temperature Range: -40°C ~ 125°C
Features: PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 3MHz 16-WLCSP (2.08x2.08)
Package: Reel - TR
Package: 16-WFBGA, WLCSP
Mounting: Surface Mount
Family Name: ADP5022
Categories: Integrated Circuits (ICs)
Case / Package: 16-WLCSP (2.08x2.08)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADP5022ACBZ-4-R7-ND,
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 3MHz 16-WLCSP (2.08x2.08)
Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Win Source Electronics | DigiKey | |
---|---|---|---|---|---|---|
Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | ADP5022ACBZ-4-R7 | ADP5022ACBZ-4-R7 | ADP5022ACBZ-4-R7 | ADP5022ACBZ-4-R7 | 910713-ADP5022ACBZ-4-R7 | ADP5022ACBZ-4-R7TR-ND |
Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - ADP5022ACBZ-4-R7 | Voltage Regulators - Linear + Switching | |
Package Type | Other; BGA16 | Other; 16-WFBGA, WLCSP | Other; 16-WFBGA, WLCSP | Other; 16-WLCSP (2.08x2.08) | Other; 16-WFBGA, WLCSP | |
IOUT | 0.1500 to 0.6000 amps | 0.6000 amps | ||||
Life Cycle Stage | Removed | Removed; Obsolete | ||||
VIN | 2.3 to 5.5 volts |