Product Details
The ADP5023 combines two high performance buck regulators and one low dropout (LDO) regulator in a small, 24-lead 4 mm × 4 mm LFCSP to meet demanding performance and board space requirements.
The high switching frequency of the buck regulators enables tiny multilayer external components and minimizes the board space. When the MODE pin is set high, the buck regulators operate in forced PWM mode. When the MODE pin is set low, the buck regulators operate in PWM mode when the load current is above a predefined threshold. When the load current falls below a predefined threshold, the regulator operates in power save mode (PSM) improving the light-load efficiency.
The two bucks operate out of phase to reduce the input capaci-tor requirement. The low quiescent current, low dropout voltage, and wide input voltage range of the ADP5023 LDO extends the battery life of portable devices. The ADP5023 LDO maintains power supply rejection greater than 60 dB for frequencies as high as 10 kHz while operating with a low headroom voltage.
Regulators in the ADP5023 are activated though dedicated enable pins. The default output voltages can be externally set in the adjustable version or factory programmable to a wide range of preset values in the fixed voltage version.
Applications
IC REG TRPL BCK/LNR SYNC 24LFCSP
These multi-output regulators from Analog Devices form part of their power management family. This range of regulators offers complete power solutions and highly integrated power ICs. These devices enable reliable power solutions for RF, high speed, and precision analogue products, all from a compact package. They are also ideal for FPGAs and processors. Analog Devicesâ multi-output regulators feature I²C control enabling voltage scaling, sequencing and monitoring. With this they are able to improve conversion efficiency.
They combine functions such as:. - Buck. - Boost. - Buck-boost switching regulators. - Battery chargers. - Autonomous backlight control. - Low noise LDO regulators. - Real-time clocks
Maximum Output Current = 800mA
Maximum Output Voltage = 3.8 V
Regulator Function = Buck Controller
Minimum Output Voltage = 0.8 V
Minimum Input Voltage = 2.3 V
Maximum Input Voltage = 5.5 V
Output Type = Adjustable
Mounting Type = Surface Mount
Number of Outputs = 3
Pin Count = 24
Delivery on production packaging - Reel. This product is non-returnable.
These multi-output regulators from Analog Devices form part of their power management family. This range of regulators offers complete power solutions and highly integrated power ICs. These devices enable reliable power solutions for RF, high speed, and precision analogue products, all from a compact package. They are also ideal for FPGAs and processors. Analog Devicesâ multi-output regulators feature I²C control enabling voltage scaling, sequencing and monitoring. With this they are able to improve conversion efficiency.
They combine functions such as:. - Buck. - Boost. - Buck-boost switching regulators. - Battery chargers. - Autonomous backlight control. - Low noise LDO regulators. - Real-time clocks
Maximum Output Current = 800mA
Maximum Output Voltage = 3.8 V
Regulator Function = Buck Controller
Minimum Output Voltage = 0.8 V
Minimum Input Voltage = 2.3 V
Maximum Input Voltage = 5.5 V
Output Type = Adjustable
Mounting Type = Surface Mount
Number of Outputs = 3
Pin Count = 24
These multi-output regulators from Analog Devices form part of their power management family. This range of regulators offers complete power solutions and highly integrated power ICs. These devices enable reliable power solutions for RF, high speed, and precision analogue products, all from a compact package. They are also ideal for FPGAs and processors. Analog Devicesâ multi-output regulators feature I²C control enabling voltage scaling, sequencing and monitoring. With this they are able to improve conversion efficiency.
They combine functions such as:. - Buck. - Boost. - Buck-boost switching regulators. - Battery chargers. - Autonomous backlight control. - Low noise LDO regulators. - Real-time clocks
Maximum Output Current = 800mA
Maximum Output Voltage = 3.8 V
Regulator Function = Buck Controller
Minimum Output Voltage = 0.8 V
Minimum Input Voltage = 2.3 V
Maximum Input Voltage = 5.5 V
Output Type = Adjustable
Mounting Type = Surface Mount
Number of Outputs = 3
Pin Count = 24
Switching Voltage Regulators Dual 3MHz 800mA w/ 300mA LDO
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 3MHz 24-LFCSP-WQ (4x4)
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 3MHz 24-LFCSP-WQ (4x4)
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 3MHz 24-LFCSP-WQ (4x4)
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (1) 3MHz 24-LFCSP-WQ (4x4)
IC REG TRPL BCK/LNR SYNC 24LFCSP
ADP5023 - Dual 3 MHz, 800mA Buck Regulator with one 300mA LDO
Analog Devices, Inc. | Lingto Electronic Limited | RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
Product Number | ADP5023ACPZ-R2 | ADP5023ACPZ-R2 | 8023837P | ADP5023ACPZ-R2 | 505-ADP5023ACPZ-R2DKR-ND | ADP5023ACPZ-R2 | ADP5023ACPZ-R2 | ADP5023ACPZ-R2 |
Product Name | Dual 3 MHz, 800 mA Buck Regulator with One 300 mA LDO | PMIC - Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | ||
Configuration / Function | Buck | Buck; Boost | ||||||
Package Type | Other; LFCSP | Other; 24-WFQFN Exposed Pad, CSP | Other; 24-WFQFN Exposed Pad, CSP | Other; 24-WFQFN Exposed Pad, CSP | Other; LCC24 | |||
Life Cycle Stage | Production | Active | Active | |||||
IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.3000 to 0.8000 amps | ||||
VIN | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 1.7 to 5.5 volts |