IC REG LDO 0.95V 1A 8LFCSP
IC REG LDO 0.95V 1A 8LFCSP
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-LFCSP (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-LFCSP (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-LFCSP (3x3)
Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | ADP1707ACPZ-0.95R7 | ADP1707ACPZ-0.95R7 | ADP1707ACPZ-0.95R7 | ADP1707ACPZ-0.95R7DKR-ND |
Product Name | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
Regulator Type | Low Dropout | Standard | ||
Special Features | Enable, Tracking | Input Overcurrent Protection | ||
IOUT | 1 amps | 1 amps | 1 amps | 1 amps |
Output Voltage | 0.9500 volts | 0.9500 to ? volts | 0.9500 volts | |
IQ | 3.90E-4 amps | 3.90E-4 amps |