IC REG TRPL BCK/LNR 2.5MHZ 40QFN
PMIC - Voltage Regulators - Linear + Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2.5MHz 40-QFN (7x4)
IC REG TRPL BCK/LNR 2.5MHZ 40QFN
PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 2.5MHz 40-QFN (7x4)
Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
Product Number | EZ6303QI | 544-3455-2-ND | EZ6303QI | EZ6303QI |
Product Name | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
Package Type | Other; 40-FQFN Exposed Pad | Other; 40-FQFN Exposed Pad | Other; 40-FQFN Exposed Pad | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
Regulator Type | Standard; Low Dropout | |||
Output Voltage | 0.6000 to 3 volts |