Dual Output, High Efficiency 3A Switcher + 3A Low Noise LDO 24-VQFN -40 to 150
Switching Voltage Regulators Dual Output Hi Eff 3A Switcher
Manufacturer: Texas Instruments
Win Source Part Number: 797963-TPS54122RHLT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.95 V ~ 6 V
Function: Any Function
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 300kHz ~ 2MHz
Number of Outputs: 2
Voltage/Current - Output 1: 0.8 V ~ 3.6 V, 3A
Voltage/Current - Output 2: 0.8 V ~ 3.6 V, 3A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Family Name: TPS54122
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VQFN (5.5x3.5)
Alternative Parts (Cross-Reference): MAX16961RAUEA/V+T; MAX16961SATEB/V+; MAX16961RATEB/V+; MAX16961RAUEB/V+T;
Introduction Date: November 22, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz ~ 2MHz 24-VQFN (5.5x3.5)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz ~ 2MHz 24-VQFN (5.5x3.5)
IC REG DL BUCK/LNR SYNC 24VQFN
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz ~ 2MHz 24-VQFN (5.5x3.5)
TPS54122 3A QuietSupply Regulator with Integrated DC-DC Converter and Low-Noise LDO
IC REG DL BUCK/LNR SYNC 24VQFN
Texas Instruments | VAST STOCK CO., LIMITED | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
Product Number | TPS54122RHLT | TPS54122RHLT | 797963-TPS54122RHLT | 296-37180-2-ND | TPS54122RHLT | TPS54122RHLT | TPS54122RHLT | TPS54122RHLT |
Product Name | TPS54122 Dual Output, High Efficiency 3A Switcher + 3A Low Noise LDO | Switching Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS54122RHLT | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | |
Configuration / Function | Buck | |||||||
Output Voltage Type | Fixed | |||||||
Package Type | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; VQFN24 | ||
Special Features | Enable,Power Good | Multiple Outputs | ||||||
Output Voltage | 0.8000 to 4.5 volts | 0.8000 to 3.6 volts |