Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 2.7V 150MA SOT23-5
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1093241-S-1122B27MC-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.29V @ 100mA
Operating Supply Current: 90μA
PSRR: 80dB (1kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators LDO
IC REG LINEAR 2.7V 150MA SOT23-5
DigiKey | Lingto Electronic Limited | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | S-1122B27MC-L8MTFG-ND | S-1122B27MC-L8MTFG | 1093241-S-1122B27MC-L8MTFG | S-1122B27MC-L8MTFG | S-1122B27MC-L8MTFG |
Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | PMIC - PMIC - Voltage Regulators - Linear - S-1122B27MC-L8MTFG | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
Regulator Type | Standard | Low Dropout | |||
Output Polarity | Positive | ||||
Output Voltage Type | Fixed | Fixed; Fixed | |||
Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | |||
Special Features | Input Overcurrent Protection | Enable | Input Overcurrent Protection; Enable |