Product Details
The LT1963A series are low dropout regulators optimized for fast transient response. The devices are capable of supplying 1.5A of output current with a dropout voltage of 340mV. Operating quiescent current is 1mA, dropping to <1μA in shutdown. Quiescent current is well controlled; it does not rise in dropout as it does with many other regulators. In addition to fast transient response, the LT1963A regulators have very low output noise which makes them ideal for sensitive RF supply applications.
Output voltage range is from 1.21V to 20V. The LT1963A regulators are stable with output capacitors as low as 10μF. Internal protection circuitry includes reverse battery protection, current limiting, thermal limiting and reverse current protection. The devices are available in fixed output voltages of 1.5V, 1.8V, 2.5V, 3.3V and as an adjustable device with a 1.21V reference voltage. The LT1963A regulators are available in 5-lead TO-220, DD, 3‑lead SOT-223, 8-lead SO and 16-lead TSSOP packages.
Features
LT1963
LT1963A Stable With Ceramic Output Capacitors
Applications
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO
LDO Voltage Regulators 2.5V Fast Transient 1.5A LDO
IC REG LINEAR 2.5V 1.5A 8SOIC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR 2.5V 1.5A 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO
LDO Regulator Positive 2.5V 1.5A SOIC8 - Power Management ICs - Low Dropout Voltage Regulators
LDO Regulator Positive 2.5V 1.5A SOIC8 - Power Management ICs - Low Dropout Voltage Regulators
Delivery on production packaging - Tube. This product is non-returnable.
LDO Regulator Positive 2.5V 1.5A SOIC8 - Power Management ICs - Low Dropout Voltage Regulators
Analog Devices, Inc. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Lingto Electronic Limited | DigiKey | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | LT1963AES8-2.5#PBF | LT1963AES8-2.5#PBF | LT1963AES8-2.5#PBF | LT1963AES8-2.5#PBF | LT1963AES8-2.5P | LT1963AES8-2.5#PBF | LT1963AES8-2.5#PBF-ND | 7618557 |
Product Name | 1.5A, Low Noise, Fast Transient Response LDO Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulator | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
Output Voltage Type | Adjustable / Variable | Fixed; Fixed | Fixed | Fixed | ||||
Package Type | SOIC; TO-220; Other; TSSOP | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; SOIC | ||||
Life Cycle Stage | Production | Active | ||||||
Output Voltage | 1.5 to 3.3 volts | 2.5 to ? volts | 2.5 volts | 2.5 volts | 2.5 volts | |||
IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |