100k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
100k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
100k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
RES N/W, ISOLATED, 100K, 0.063W, 3216; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES N/W, ISOLATED, 100K, 0.063W, 3216; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
DigiKey | DigiKey | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Resistor, Capacitor Networks | Resistor, Capacitor Networks | Resistor, Capacitor Networks | Resistors |
Product Number | 118-CAT16A-104J4LFCT-ND | 118-CAT16A-104J4LFTR-ND | 118-CAT16A-104J4LFDKR-ND | 14AJ3625 |
Product Name | Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor Networks, Arrays | Res N/w, Isolated, 100K, 0.063W, 3216; Resistance Bourns |
Configuration | Chip Array | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network |
Packing Method | Cut Tape | Tape Reel | Digi-Reel® | |
Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms |
Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C |