RES ARR 4 RES 750 OHM 1206
RES ARR 4 RES 750 OHM 1206
RES ARR 4 RES 750 OHM 1206
RES N/W, ISOLATED, 750R, 0.063W, 3216; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES N/W, ISOLATED, 750R, 0.063W, 3216; Resistance:750ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
DigiKey | DigiKey | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Resistor, Capacitor Networks | Resistor, Capacitor Networks | Resistor, Capacitor Networks | Resistors |
Product Number | 118-CAT16A-751J4LFTR-ND | 118-CAT16A-751J4LFCT-ND | 118-CAT16A-751J4LFDKR-ND | 36AJ6828 |
Product Name | Resistor Networks, Arrays | Resistor Networks, Arrays | Resistor Networks, Arrays | Res N/w, Isolated, 750R, 0.063W, 3216; Resistance Bourns |
Configuration | Chip Array | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network |
Packing Method | Tape Reel | Cut Tape | Digi-Reel® | |
Resistance Range | 750 ohms | 750 ohms | 750 ohms | 750 ohms |
Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C |