Leuze Electronic, Inc. Datasheets for Safety Laser Scanners
Safety laser scanners are used to monitor activity within a dangerous work area. They can be used in stationary or mobile applications.
Safety Laser Scanners: Learn more
| Product Name | Notes |
|---|---|
| Type 2 safety light curtains The 300 series MLC safety light curtains are the latest generation of extremely slim and robust type 2 devices with slightly set back front screen... | |
| In addition to the features of the RSL 400 family, the model variants RSL 425, 445 and 455P also have high-quality measurement value output for navigating AGVs. The high quality... | |
| The devices have a plug connection with AIDA-compliant M12 pin assignment (Automatisierungs-In itiative deutscher Automobilisten (AIDA) = Automation Initiative of German automobile manufacturers). Advantages: Automatic start/restart Optimal handling Range reduction... | |
| The devices have a plug connection with AIDA-compliant M12 pin assignment (Automatisierungs-In itiative deutscher Automobilisten (AIDA) = Automation Initiative of German automobile manufacturers). Advantages: Automatic start/restart Optimal handling Range reduction... | |
| The ELC 100 safety light curtains focus on the essentials of what matters when safeguarding points of operation. For applications with an operating range of up to six meters, the... | |
| The MLC 500 series includes the newest generation of extremely sturdy type 4 safety light curtains. Three function classes – Basic, Standard and Extended – enable the most efficient use... | |
| The MLC 520 EX2 series is certified for use in potentially explosive areas of group II, category 3, zone 2 (gas) and zone 22 (dust). The function range of these... | |
| The MLC 530 SPG Smart Process Gating variant is the specialist for access guarding with material transport. It allows for a particularly compact system design as it works without the... | |
| The RSL 410 - 450P devices with their four function variants, operating ranges up to 8.25 m and I/O or PROFIsafe/PROFINET interface offer tailor-made solutions for a wide variety of... | |
| The Standard version of these type 4 safety light curtains features a start/restart interlock (RES) and contactor monitoring (EDM) for increased performance – and it is simple to handle and... | |
| The Standard version of this type 2 safety light curtain, with a start/restart interlock (RES) and contactor monitoring (EDM), also features practical function extensions for increased performance – still being... | |
| This Basic model of the type 4 safety light curtains provides the most important functions. Range reduction on the transmitter, reversible transmission channels, a LED display as well as an... | |
| This model is particularly useful whenever perfect integration with the machine’s design is required. It features an extra slim design of only 15.4 mm and a fine gradation of the... | |
| This type 2 Basic model provides the most important functions. Range reduction on the transmitter, reversible transmission channels, a LED display as well as an automatic start/restart interlock round out... | |
| Whenever you need additional control functions, the MLC 530 Extended version is the perfect choice. With its 5 different operating modes, the integrated muting function and 3 different scan modes,... |