Firma Fiessler Elektronik GmbH & Co. KG Datasheets for Safety Laser Scanners
Safety laser scanners are used to monitor activity within a dangerous work area. They can be used in stationary or mobile applications.
Safety Laser Scanners: Learn more
| Product Name | Notes |
|---|---|
| Properties: Blanking features for blanking any obstacles in the detection field integrated switching unit, contactor control and restart interlock activated by Dip-switches can be connected directly to contactors/valves, switching capacity... | |
| Properties: integrated control-unit with contactor control and restart activatable by DIP switches activatable contactor/valves directly connectablly, switching capacity 0,5A/24V smallest safety distances by short response times 4,5ms to 24,5ms, depending... | |
| Properties: Integrated control-unit with contactor control and restart can be programmed without a PC Contactor/valves directly connectablly, switching capacity 0,5A/24V Smallest safety distances by short response times 4 ms to... | |
| Properties: Integrated control-unit with contactor control and restart can be programmed without a PC Contactor/valves directly connectablly, switching capacity 0,5A/24V Smallest safety distances by short response times 4 ms to... | |
| The Proximity Laser Scanner FLSC is a scanning distance sensor. With it, persons and objects can be recognized inside a defined protection field. A pencilled LASER beam is deflected by... | |
| The safety light curtains ILVT are electrosensitive protective devices blanking of obstacles with reliable safety 11 blanking features easy to program integrated switching unit: contactor control and restart interlock extremely... | |
| The safety light curtains TLVT consist of the two components: transmitter and receiver. The distance between both components and the overall height result in those protection width and - height. | |
| The safety light curtains ULVT consist of the two components: transmitter and receiver. The distance between both components and the overall height result in those protection width and - height. | |
| The transmitter generates infra-red light beams flashing at high speed in synchronous action. The parallel light beams with a spacing of 7,5mm or 14,3mm are monitored by miocro-controllers. The receiver... | |
| TLCT/ILCT safety light curtains each comprise two components: Light transmitter and light receiver. The clearance between these two components and the installation height determine the width and height of the... | |
| ULCT/BLCT safety light curtains each comprise two components: Light transmitter and light receiver. The clearance between these two components and the installation height determine the width and height of the... |