Datalogic USA, Inc. Datasheets for Safety Laser Scanners
Safety laser scanners are used to monitor activity within a dangerous work area. They can be used in stationary or mobile applications.
Safety Laser Scanners: Learn more
| Product Name | Notes |
|---|---|
| Safety Laser Sentinel, Area Scanner, SLS-B5 Base 5.5m 3 zone sets | |
| Safety Laser Sentinel, Area Scanner, SLS-M3-0812-E Short range 8/12p Enhanced | |
| Safety Laser Sentinel, Area Scanner, SLS-M3-1708-E Short range 17/8p Enhanced | |
| Safety Laser Sentinel, Area Scanner, SLS-M5-0812 Master 5.5m 10 zone sets | |
| Safety Laser Sentinel, Area Scanner, SLS-M5-0812-E LONG RANGE 8/12P ENHANCED | |
| Safety Laser Sentinel, Area Scanner, SLS-M5-1708-E Long range 17/8p Enhanced | |
| Safety Laser Sentinel, Area Scanner, SLS-M5-E-1708-E Encoder 17/8p Enhanced | |
| Safety Laser Sentinel, Area Scanner, SLS-R3-E Remote short range Enhanced | |
| Safety Laser Sentinel, Area Scanner, SLS-R5 Slave 5.5m | |
| Safety Laser Sentinel, Area Scanner, SLS-R5-E REMOTE LONG RANGE ENHANCED | |
| Safety Laser Sentinel, Area Scanner, SLS-SA3-08 Standalone 3m 6 zone sets | |
| Safety Laser Sentinel, Area Scanner, SLS-SA5-08 Standalone 5.5m 6 zone sets | |
| SG Body BIG is recommended for safety protection and access control where high reliability, improved robustness and easy installation are requested, also including a cost effective retro-reflective version. | |
| SG Body Compact are suitable for safety protection and perimeter access control where high reliability, cost saving and easy are requested. A fully integrated Muting function is available to distinguish... | |
| SG BODY REFLECTOR BASE / MUTING SG Body Reflector light curtains are suitable for safety protection and perimeter access control with muting SG BODY REFLECTOR (BASE and MUTING) are body... | |
| SG2 MUTING is Type 2 safety light curtain with hand resolution, designed for applications that require muting function. All models, with protective height from 300 mm to 1800 mm, have... | |
| SG2 Type 2 Extended offers Finger and Hand resolution safety detection with integrated selectable EDM function and automatic or manual restart mode. | |
| SG2 Type 2 Safety Light Curtains Basic Line is suggested for Finger, Hand and Body Presence safety detection, where high reliability, easy installation and alignment, as well as cost saving... | |
| SG4 Extended offers Finger and Hand resolution safety detection with programmable functions to allow high flexibility and fit every machine needs, with remote configuration or monitoring and also configuration cloning... | |
| SG4 Type 4 Safety Light Curtains Basic Line is suggested for Finger, Hand and Body Presence safety detection, where high reliability, easy installation and alignment, as well as cost saving... | |
| The Laser Sentinel family will provide a complete application-oriented solution based on the safe monitoring of a two dimensional area including all functions needed for static horizontal and vertical applications... |