Underground Devices Nonmetallic Cable Racks Multi-Mount Cable Support Arm

Description
The Multi-Mount Cable Support Arm is the complete nonmetallic cable support system. It bolts directly to the vault or manhole wall, making it ideal for new installations or retrofit jobs. The Multi-Mount is non-conductive and will never rust or corrode. Grounding and insulators are no longer necessary. The Multi-Mount has the same loading capacity as comparable steel cable racks. Features: Nonmetallic Will not Rust or Corrode High Load Capacity No Grounding or Bonding Molded from UL Listed Glass Reinforced Polymer Insulators are not required Excellent Dielectric Properties
Datasheet
Description
The Multi-Mount Cable Support Arm is the complete nonmetallic cable support system. It bolts directly to the vault or manhole wall, making it ideal for new installations or retrofit jobs. The Multi-Mount is non-conductive and will never rust or corrode. Grounding and insulators are no longer necessary. The Multi-Mount has the same loading capacity as comparable steel cable racks. Features: Nonmetallic Will not Rust or Corrode High Load Capacity No Grounding or Bonding Molded from UL Listed Glass Reinforced Polymer Insulators are not required Excellent Dielectric Properties
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Northbrook, IL, USA
Nonmetallic Cable Racks
Multi-Mount Cable Support Arm
Nonmetallic Cable Racks Multi-Mount Cable Support Arm
The Multi-Mount Cable Support Arm is the complete nonmetallic cable support system. It bolts directly to the vault or manhole wall, making it ideal for new installations or retrofit jobs. The Multi-Mount is non-conductive and will never rust or corrode. Grounding and insulators are no longer necessary. The Multi-Mount has the same loading capacity as comparable steel cable racks. Features: Nonmetallic Will not Rust or Corrode High Load Capacity No Grounding or Bonding Molded from UL Listed Glass Reinforced Polymer Insulators are not required Excellent Dielectric Properties

The Multi-Mount Cable Support Arm is the complete nonmetallic cable support system. It bolts directly to the vault or manhole wall, making it ideal for new installations or retrofit jobs. The Multi-Mount is non-conductive and will never rust or corrode. Grounding and insulators are no longer necessary. The Multi-Mount has the same loading capacity as comparable steel cable racks.

Features:

  • Nonmetallic
  • Will not Rust or Corrode
  • High Load Capacity
  • No Grounding or Bonding
  • Molded from UL Listed Glass Reinforced Polymer
  • Insulators are not required
  • Excellent Dielectric Properties
Supplier's Site Datasheet

Technical Specifications

  Underground Devices
Product Category Pipe Hangers and Conduit Hangers
Product Number Multi-Mount Cable Support Arm
Product Name Nonmetallic Cable Racks
Support Type Pipe Support; Support Arm
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 154 0250PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features Coated
Maximum Load 525 lbs (238 kg)
View Details
Conduit Hanger - PB6H1B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details