LM Technologies Ltd. LM823-1463US, WiFi SMT 5V Module, 150Mbps, with uFl receptacle LM823-1463US

Description
LM823-1463 US, WiFi SMT 5V Module, 150Mbps, with uFl receptacle Replacement for LM821 for North American markets. The LM823 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors. Features: WiFi 802.11 b/g/n Operates in 2.4 GHz Frequency bands uFi/IPEX receptacle for connecting to external antenna Up to 150Mbps Data Transfer Rate 802.11e-compatible bursting and I standards BPSK, QPSK, 16 QAM and 64 QAM modulation schemes WEP, TKIP, and AES, WPA and WPA2 encryption schemes Fully-featured software utility for easy configuration and management Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.) For larger quantities, this part can be supplied in multiples of 40 pieces in trays as part number LM823-1467 US or in multiples of 1500 pieces on T&R as part number LM823-1465 US. A 3.3V version is also available as LM823-146X-3US. If you prefer to use an onboard antenna, this part can be ordered with the UFL antenna receptacle replaced by an onboard IC antenna as part number LM822
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM823-1463US, WiFi SMT 5V Module, 150Mbps, with uFl receptacle - 17731 - TOP-electronics USA
Tucson, AZ, United States
LM823-1463US, WiFi SMT 5V Module, 150Mbps, with uFl receptacle
17731
LM823-1463US, WiFi SMT 5V Module, 150Mbps, with uFl receptacle 17731
LM823-1463 US, WiFi SMT 5V Module, 150Mbps, with uFl receptacle Replacement for LM821 for North American markets. The LM823 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors. Features: WiFi 802.11 b/g/n Operates in 2.4 GHz Frequency bands uFi/IPEX receptacle for connecting to external antenna Up to 150Mbps Data Transfer Rate 802.11e-compatible bursting and I standards BPSK, QPSK, 16 QAM and 64 QAM modulation schemes WEP, TKIP, and AES, WPA and WPA2 encryption schemes Fully-featured software utility for easy configuration and management Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.) For larger quantities, this part can be supplied in multiples of 40 pieces in trays as part number LM823-1467 US or in multiples of 1500 pieces on T&R as part number LM823-1465 US. A 3.3V version is also available as LM823-146X-3US. If you prefer to use an onboard antenna, this part can be ordered with the UFL antenna receptacle replaced by an onboard IC antenna as part number LM822

LM823-1463 US, WiFi SMT 5V Module, 150Mbps, with uFl receptacle
Replacement for LM821 for North American markets.

The LM823 WiFi USB module fully supports the IEEE 802.11 b, g and n standards. It supports up to 150Mbps high-speed wireless network connections and is designed to provide excellent performance with low power consumption. It is designed to be a highly cost-effective module that offers superior performance and better power management applications against its competitors.
Features:

  • WiFi 802.11 b/g/n
  • Operates in 2.4 GHz Frequency bands
  • uFi/IPEX receptacle for connecting to external antenna
  • Up to 150Mbps Data Transfer Rate
  • 802.11e-compatible bursting and I standards
  • BPSK, QPSK, 16 QAM and 64 QAM modulation schemes
  • WEP, TKIP, and AES, WPA and WPA2 encryption schemes
  • Fully-featured software utility for easy configuration and management

Please note that the default assignment for pin 6 is WPS (for pin6 assigned as PDN, please contact us.)
For larger quantities, this part can be supplied in multiples of 40 pieces in trays as part number LM823-1467 US or in multiples of 1500 pieces on T&R as part number LM823-1465 US.
A 3.3V version is also available as LM823-146X-3US.

If you prefer to use an onboard antenna, this part can be ordered with the UFL antenna receptacle replaced by an onboard IC antenna as part number LM822

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Network and Communication Chips
Product Number 17731
Product Name LM823-1463US, WiFi SMT 5V Module, 150Mbps, with uFl receptacle
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

G2183 GPS - G2183-GPS - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Device Type GPS
View Details
2.4 GHz Wi-Fi Front End Module - QPF4200 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details
CC3200 CC3200 SimpleLink? Wi-Fi? and Internet-of-Things solution, a Single-Chip Wireless MCU - CC3200R1M2RGCR - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
# of Tx 18 #
View Details
2 suppliers
 - 7080069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Interface SDIO, SPI
Supply Voltage 2.7V; 3V; 3.3V; 3.6V; Other; 2.7 - 3.6V
View Details