- Direct drive
- Low profile 37 mm
- Air bearings
- Center aperture
- Unlimited rotation
Series RTH direct drive rotary stages provide superior angular positioning and are designed to eliminate
backlash, friction and wear problems associated with worm, gear and belt drives.
It combine axial brushless RotoLinear motoring modules and planar air bearings in a compact, direct drive configuration.
Large area air bearings provide sufficient payload stiffness and maximizes performance in respect to wobble and run-out. Radially distributed RotoLinear motoring modules provide high positioning stiffness during rotary indexing and when installed on moving XY tables.
These tables provide unlimited rotation capability and are compatible with standard micro-stepping drives and indexers. Can also be equipped with IntelLiCoder feedback and driven as a commutated brushless motor.
RTH rotary stage feature center bore (aperture) for user to install cabling, vacuum lines or fixtures.
Can also be supplied with recirculating mechanical ball bearings.
IntelLiDrives, Inc. | |
---|---|
Product Category | Rotary Indexing Tables |
Product Number | RTH-200 |
Product Name | Air Bearing Rotary Tables |
Application | Assembly; Automation; EqipPositioning; Inspection |
Features | Encoder |
Min. Indexing Increment | 0.0011 degrees |
Indexing Accuracy | 20 arcsec |
Table Diameter | 7.87 inch (200 mm) |