Beijing Grish Hitech Co., Ltd. Datasheets for Polishing and Buffing Machines
Polishers and buffing machines are used to impart a fine (low Ra) surface finish on the exterior of a part. To improve surface finish, they use use abrasive grain slurries or compounds on buffs, bobs, cloth naps, laps, very fine grit nonwovens, and coated abrasives.
Polishing and Buffing Machines: Learn more
| Product Name | Notes |
|---|---|
| 1. High-quality mold steel S136. 2. Dual motor control, stable performance and high efficiency. 3. Imported OMRON timers, Taiwan brand counters Select the range of 30 ~160rpm speed. 4. Heat... | |
| GRISH camshaft micro finishing machine TF series is very suitable for improving camshaft appearance and geometric dimension correction, mainly polishing journals, camshaft journals and oil seals. | |
| GRISH Crankshaft Polishing Machine is a powerful and reliable solution for improving the appearance and geometric correction of workpieces. This machine is designed specifically for polishing shaft neck, connecting rod... | |
| GRISH fiber polisher GFC-01 is the best equipment for polishing MPO/MTP connector ferrule, PC & APC connector. The grinding process is stable and the operation is simple and convenient. With... | |
| GRISH Fiber Polisher GFP-150 is an intelligent machine for professionally polishing various fiber optic connector ferrules, such as patch cords, pigtails, PLC splitters, POF fibers and more. The operation is... | |
| The GFC-40 center pressure polishing machine adopts PLC control and can internally store 6 polishing processes corresponding to the processing of 6 types of products. Each polishing process is divided... |