Titan Tool Supply, Inc. Miniature Diamond Grinding Wheels Sintered T-SDW

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Buffalo, NY, USA
Miniature Diamond Grinding Wheels Sintered
T-SDW
Miniature Diamond Grinding Wheels Sintered T-SDW
The Titan Shaped Diamond Grinding Wheels have Diamond Grains throughout. This multiple layer of abrasive leads to a long life. The application and type of Air or Electric Grinder used to power them is similar to Standard Shaped Diamond Wheels. The Shank Diameter is 2.35mm" and 35mm long. For safety's sake, we recommend that goggles be worn when using these wheels and that at least 1/2 of the shank length be carefully mounted in the holding chuck or collets. The wheels can be dressed with a 100 grit Aluminum Oxide for Silicone Carbide Dressing Stone which is available from Titan.

The Titan Shaped Diamond Grinding Wheels have Diamond Grains throughout. This multiple layer of abrasive leads to a long life. The application and type of Air or Electric Grinder used to power them is similar to Standard Shaped Diamond Wheels. The Shank Diameter is 2.35mm" and 35mm long.

For safety's sake, we recommend that goggles be worn when using these wheels and that at least 1/2 of the shank length be carefully mounted in the holding chuck or collets.

The wheels can be dressed with a 100 grit Aluminum Oxide for Silicone Carbide Dressing Stone which is available from Titan.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Grinding Wheels
Product Number T-SDW
Product Name Miniature Diamond Grinding Wheels Sintered
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57A24-R Plug - 61463622220 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
View Details
Grinding Wheel Vitrified CBN/Diamond Pellet -  - Kunshan Xinlun Superabrasives Co., Ltd.
Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®) (optional feature); Diamond; CBN
Bond Type Vitrified; ceramic
Applications & Materials Abraded Surface grinding, wafer, carbide, cermets, CBN, PCD, PCBN, crystal, rare-earth material, ceramics, magnetic material. Semiconductor material
View Details
 - 1221155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.7874 inch (20 mm)
Thickness 0.7874 inch (20 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-8 - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details