Kunshan Xinlun Superabrasives Co., Ltd. Datasheets for Grinding Wheels
Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades.
Grinding Wheels: Learn more
| Product Name | Notes |
|---|---|
| · Bond: vitrified or ceramic bond; · Abrasive: Diamond; · Dimension: As per your requirement; · Main Grit Size: W3.5, W5, W7, W10, W14, W20, W28, W40, W50, W60, etc; | |
| Applications: Compressor camshaft journal grinding; Small diameter shaft grinding; Application Example: Compressor Camshaft J Journal Grinding ; Wheel: 6A1 405*114*228.6*3mm & 1A1 405*20*228.6*3mm, CBN 170/200 V, 1980rpm; Machine: KOYO C4520; | |
| Applications: Compressor parts internal cylindrical grinding; Bearing internal cylindrical grinding; Cast iron and carbide workpiece internal cylindrical grinding. | |
| Applications: Engine camshaft cam lobe & journal grinding; Crankshaft main journal & pin grinding; Compressor camshaft grinding; General workpiece external cylindrical/plane grinding; Application Example: Engine Camshaft Cam Lobe Grinding; Wheel:... | |
| Applications: Gear shaft grinding; Gear teeth grinding; Gear bore grinding; Gear train grinding. | |
| Applications: High speed steel and carbide tools grinding; PCD and PCBN cutting tools grinding; Ceramic and magnetic materials workpiece grinding. | |
| Applications: Inner diameter grinding; Inner and outer race grinding; Inner and outer race super finishing; C.V. joint inner/outer ball track and cage grinding; Application Example: Internal Cylindrical Grinding for Bearing; | |
| Applications: Internal cylindrical grinding of main/sub bearing; Internal cylindrical grinding of roller (piston); Cylinder grinding; Application Example: Compressor Internal Cylindrical Grinding of Main Bearing; Wheel: 1A1W 18*28mm-M14, CBN 170/200 V,... | |
| Applications: Nozzle/fuel sprayer grinding; Pole piece assembly grinding; Application Example: Nozzle Bore Gringding; Wheel: 4*6*2.05-M2, 95000rpm; Machine: ULTRA-1-Twinner; Workpiece: 18CrNi8, HRc58-63, Ra=0.05, Roundness 0.5µm, cylindricity 0.75µm; Remove Stock: Bore grinding(Rough)0.08-... | |
| Bond: Resin bond; Abrasive: CBN or Diamond; Machine: ANCA, WALTER, ROLLOMATIC, etc. Applications: CBN wheels are to grind drills or milling cutters of material HSS, mold steel, stainless steel, etc; | |
| Bond: vitrified or ceramic bond; Abrasive: CBN or Diamond; Dimension: As per your requirement; Application: For surface grinding; Material of workpiece: wafer, carbide, cermets, CBN, PCD, PCBN, crystal, rare-earth material,... | |
| Bond: vitrified or ceramic bond; Abrasive: Diamond; Dimension: As per your requirement. Applications: For centerless grinding; Material of workpiece: wafer, carbide, cermet, CBN, PCD,PCBN, crystal, rare-earth material, etc. | |
| Bond: vitrified or ceramic bond; Abrasive: Diamond; Shape: 11A2; Dimension: As per your requirement; Typical Dimension: 100×40(32)×40×5×10; 100×40(32)×40×10×10; 125×40(32)×40×5×10; 125×40(32)×40×7×10; 125×40(32)×40×10×10; 125×40(32)×40×15×10; 125×40(32)×40×20×10; 150×40(32)×40×3×10; 150×40(32)×40×5×10; 150×40(32)×40×10×10; 150×40(32)×40×15×10; 150×40(32)×40×20×10. Main Grit... | |
| Bond: vitrified or ceramic bond; Abrasive: Diamond; Shape: 1A1 or 3A1; Dimension: As per your requirement. Typical Dimension: · 200×32×10×10; · 200×32×20×10; · 250×75×10×10; · 350×127×10×10; · 400×127×10×10. · Main... | |
| Bond: vitrified or ceramic bond; Abrasive: Diamond; Shape: 6A2; Dimension: As per your requirement Typical Dimension: 100×40(32)×40×5×10; 100×40(32)×40×10×10; 125×40(32)×40×5×10; 125×40(32)×40×7×10; 125×40(32)×40×10×10; 125×40(32)×40×15×10; 125×40(32)×40×20×10; 150×40(32)×40×3×10; 150×40(32)×40×5×10; 150×40(32)×40×10×10; 150×40(32)×40×15×10; 150×40(32)×40×20×10; Main Grit... |