All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea.
Standard Features:
•Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66
in active diameters you specify
•Glass combinations to withstand steam sterilization
•Bundles are Individually poly bagged for safe transport.
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea.
Standard Features:
•Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66
in active diameters you specify
•Glass combinations to withstand steam sterilization
•Bundles are Individually poly bagged for safe transport.
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea.
Standard Features:
•Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66
in active diameters you specify
•Glass combinations to withstand steam sterilization
•Bundles are Individually poly bagged for safe transport.
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea.
Standard Features:
•Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66
in active diameters you specify
•Glass combinations to withstand steam sterilization
•Bundles are Individually poly bagged for safe transport.
Fiberoptics Technology, Inc. | Fiberoptics Technology, Inc. | Fiberoptics Technology, Inc. | Fiberoptics Technology, Inc. | |
---|---|---|---|---|
Product Category | Specialty Optical Fiber | Specialty Optical Fiber | Specialty Optical Fiber | Specialty Optical Fiber |
Product Number | 60' Length (37 Micron Diameter) | 60' Length (37 Micron Diameter) | 60' Length (37 Micron Diameter) | 60' Length (37 Micron Diameter) |
Product Name | Borosilicate Glass (.66NA) Fiber Optic Raw Fiber | Borosilicate Glass (.25NA) Fiber Optic Raw Fiber | Borosilicate Glass (.44NA) Fiber Optic Raw Fiber | Borosilicate Glass (.55NA) Fiber Optic Raw Fiber |
Fiber Type | Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature) | Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature) | Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature) | Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature) |