Electro Standards Laboratories Amp Modular Plug 502946

Suppliers

Company
Product
Description
Supplier Links
Amp Modular Plug - 502946 - Electro Standards Laboratories
Cranston, RI, USA
Amp Modular Plug
502946
Amp Modular Plug 502946
These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for solid wire. These modular plugs are a one piece construction with preloaded contacts and can be terminated with round or flat cable, solid wire. Construction: Housing: Polycarbonate, UL 94V-0 Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal. Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance. Application: 8 Position, Flat Oval, Solid Wire. Type: RJ45 modular connectors.
  • These high quality Amp modular plugs offer a true mass displacement termination of jacketed cable for solid wire.
  • These modular plugs are a one piece construction with preloaded contacts and can be terminated with round or flat cable, solid wire.
  • Construction:
    • Housing: Polycarbonate, UL 94V-0
    • Terminal: Phosphor Bronze: underplated with 100 µin Nickel and plated with 50µin Gold in contact region and gold flash on remainder of terminal.
    • Listing/Ratings: UL and CSA. Meets FCC and EIA/TIA Industry Standard size and performance.
  • Application: 8 Position, Flat Oval, Solid Wire.
  • Type: RJ45 modular connectors.
Supplier's Site

Technical Specifications

  Electro Standards Laboratories
Product Category Electrical Connectors
Product Number 502946
Product Name Amp Modular Plug
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

6-Pole Socket - 11042-BX - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Brass
View Details
IEC Connector C13, Rewireable, Straight - 4783 - SCHURTER Inc
Specs
Geometry Straight
Termination Cable
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect
Specs
Category Board to Board Connector; Military Connector
View Details
Circular Metal Push Pull Indoor Connector IP50 - P Series (IP50) - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details