TTSPs are thrust bearings are made up of two tapered thrust races, rollers, a cage and outside retainer which holds the components together during shipping. These bearings are mostly used in the steering pivot positions of automotive and industrial equipment.
Size ranges: 35 mm to 2940 mm
(13.75 in. to 115.75 in.)
Applications
Timken Company (The) | |
---|---|
Product Category | Roller Bearings |
Product Number | TTSP (oscillating, with cage) |
Product Name | Tapered Roller Thrust Bearings |
Type | Tapered Roller Thrust |