Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.
SKF/Global | SKF/North America | |
---|---|---|
Product Category | Roller Bearings | Roller Bearings |
Product Number | 134245001 | 134245001 |
Product Name | Tapered Roller Bearings, Double-row - BT2B 334013/HA1 | Tapered Roller Bearings, Double-row - BT2B 334013/HA1 |
Rolling Element | Steel | Steel |
Type | Two Row Tapered | Two Row Tapered |
Design Units | Metric | Metric |
Bore | 16.9291 inch (430.000 mm) | 16.9291 inch (430.000 mm) |