Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.
Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting equipment, rolling mills and machines used in the mining industry, e.g. tunnelling machines.
SKF/Global | SKF/North America | |
---|---|---|
Product Category | Roller Bearings | Roller Bearings |
Product Number | 134243006 | 134243006 |
Product Name | Tapered Roller Bearings, Double-row - 331905 | Tapered Roller Bearings, Double-row - 331905 |
Rolling Element | Steel | Steel |
Type | Two Row Tapered | Two Row Tapered |
Design Units | Metric | Metric |
Bore | 14.5000 inch (368.300 mm) | 14.5000 inch (368.300 mm) |