SKF/Global Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 75100 174100023

Suppliers

Company
Product
Description
Supplier Links
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 75100 - 174100023 - SKF/Global
Lansdale, PA, USA
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 75100
174100023
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 75100 174100023
SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.

SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.

Supplier's Site
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 75100 - 174100023 - SKF/North America
Lansdale, PA, USA
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 75100
174100023
Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 75100 174100023
SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.

SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 174100023 174100023
Product Name Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 75100 Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 75100
Rolling Element Steel Steel
Type (Thin-section) (Thin-section)
Design Units Metric Metric
Bore 2.9528 inch (75.000 mm) 2.9528 inch (75.000 mm)
Outside Diameter 3.9370 inch (100.000 mm) 3.9370 inch (100.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1371770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 1.4567 inch (37.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
View Details
Self-Lubricating Thrust Washers  -  Inch - BTNWAS-TW22TH - Quality Bearings & Components
Specs
Type Thrust Washer
Design Units Inch
Bore 1.5000 inch (38.100 mm)
View Details