Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.
Double row cylindrical roller bearings have a low cross section, high load carrying capacity and high stiffness. Therefore they are mainly used in machine tools, rolling mill stands, plastic calenders, grinding mills and also large gearboxes.
SKF/Global | SKF/North America | |
---|---|---|
Product Category | Roller Bearings | Roller Bearings |
Product Number | 1440323006 | 1440323006 |
Product Name | Cylindrical Roller Bearings, Double Row - NN 3006 KTN | Cylindrical Roller Bearings, Double Row - NN 3006 KTN |
Rolling Element | Steel | Steel |
Type | Cylindrical Roller | Cylindrical Roller |
Design Units | Metric | Metric |
Bore | 1.1811 inch (30.000 mm) | 1.1811 inch (30.000 mm) |
Outside Diameter | 2.1654 inch (55.000 mm) | 2.1654 inch (55.000 mm) |