The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
SKF/Global | SKF/North America | |
---|---|---|
Product Category | Roller Bearings | Roller Bearings |
Product Number | 1310002217 | 1310002217 |
Product Name | Tapered Roller Bearing, Single Row - 32217 | Tapered Roller Bearing, Single Row - 32217 |
Rolling Element | Steel | Steel |
Type | Single Row Tapered | Single Row Tapered |
Design Units | Metric | Metric |
Bore | 3.3465 inch (85.000 mm) | 3.3465 inch (85.000 mm) |
Outside Diameter | 5.9055 inch (150.000 mm) | 5.9055 inch (150.000 mm) |