SKF/Global Cylindrical Roller Thrust Bearings - 358162 A 173006018

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Thrust Bearings - 358162 A - 173006018 - SKF/Global
Lansdale, PA, USA
Cylindrical Roller Thrust Bearings - 358162 A
173006018
Cylindrical Roller Thrust Bearings - 358162 A 173006018
Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Supplier's Site
Cylindrical Roller Thrust Bearings - 358162 A - 173006018 - SKF/North America
Lansdale, PA, USA
Cylindrical Roller Thrust Bearings - 358162 A
173006018
Cylindrical Roller Thrust Bearings - 358162 A 173006018
Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Cylindrical roller thrust bearings are suitable for arrangements that have to support heavy axial loads. Furthermore, they are relatively insensitive to shock loads, are very stiff and require little axial space. As standard they are available as single direction bearings and can only accommodate axial loads acting in one direction.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 173006018 173006018
Product Name Cylindrical Roller Thrust Bearings - 358162 A Cylindrical Roller Thrust Bearings - 358162 A
Rolling Element Steel Steel
Type Cylindrical Roller; Cylindrical Roller Thrust Cylindrical Roller; Cylindrical Roller Thrust
Design Units Metric Metric
Bore 25.5906 inch (650.000 mm) 25.5906 inch (650.000 mm)
Outside Diameter 36.6142 inch (930.000 mm) 36.6142 inch (930.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1371778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cylindrical Roller
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
Needle Roller Bearings-Open End  -  Inch - BNDSCE-2620 - Quality Bearings & Components
Specs
Type Needle Roller Without Inner Drawn Cup Caged Needle
Design Units Inch
Bore 1.9995 to 2.0005 inch (50.787 to 50.813 mm)
View Details
Single Direction Thrust Ball Bearings - 511/560 - Splendor Industrial Bearing Co., Ltd.
Splendor Industrial Bearing Co., Ltd.
Specs
Primary Bearing Category Thrust Bearing
Design Units Metric
Bore 26.3780 inch (670.000 mm)
View Details