SKF/Global Cam Followers - NUKRE 47 A 148211047

Suppliers

Company
Product
Description
Supplier Links
Cam Followers - NUKRE 47 A - 148211047 - SKF/Global
Lansdale, PA, USA
Cam Followers - NUKRE 47 A
148211047
Cam Followers - NUKRE 47 A 148211047
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Supplier's Site
Cam Followers - NUKRE 47 A - 148211047 - SKF/North America
Lansdale, PA, USA
Cam Followers - NUKRE 47 A
148211047
Cam Followers - NUKRE 47 A 148211047
SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

SKF cam followers have an internal design very similar to that of a needle or cylindrical roller bearing. They are characterized by a thick walled outer ring that enables them to accommodate shock loads while reducing distortion and bending stresses. The outside running surface is crowned as standard. However, cam followers with cylindrical (flat) running surfaces are available for certain applications. Instead of an inner ring, cam followers have a solid stud (pin) that is threaded so that the cam follower can be quickly and easily attached to appropriate machine components by means of a hexagonal nut.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 148211047 148211047
Product Name Cam Followers - NUKRE 47 A Cam Followers - NUKRE 47 A
Rolling Element Steel Steel
Design Units Metric Metric
Bore 0.9449 inch (24.000 mm) 0.9449 inch (24.000 mm)
Outside Diameter 1.8504 inch (47.000 mm) 1.8504 inch (47.000 mm)
Overall Width 2.5984 inch (66.000 mm) 2.5984 inch (66.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Track Roller Bearings -  - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Rolling Element Steel
Type Track Roller
Application Industrial, Consumer
View Details
Needle Roller Bearings-Open End  -  Inch - BNDSCE-126 - Quality Bearings & Components
Specs
Type Needle Roller Without Inner Drawn Cup Caged Needle
Design Units Inch
Bore 0.9995 to 1.0005 inch (25.387 to 25.413 mm)
View Details
Outer Ring Rotation - Model RE - THK America, Inc.
Specs
Design Units Metric
View Details
 - 1371500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details