The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
The SKF standard range of single row tapered roller bearings (fig) covers the popular sizes of metric bearings manufactured to ISO 355:1977 and inch bearings which follow the ANSI/ABMA standard 19.2-1994.
SKF/Global | SKF/North America | |
---|---|---|
Product Category | Roller Bearings | Roller Bearings |
Product Number | 1300000211 | 1300000211 |
Product Name | Tapered Roller Bearing, Single Row - 30211 J2/Q | Tapered Roller Bearing, Single Row - 30211 J2/Q |
Rolling Element | Steel | Steel |
Type | Single Row Tapered | Single Row Tapered |
Design Units | Metric | Metric |
Bore | 2.1654 inch (55.000 mm) | 2.1654 inch (55.000 mm) |
Outside Diameter | 3.9370 inch (100.000 mm) | 3.9370 inch (100.000 mm) |