Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.
Drawn cup needle roller bearings, as the name suggests, are needle roller bearings with a deep drawn, thin-walled outer ring with either an open or closed end. They are characterized by a very low sectional height and high load carrying capacity. Drawn cup needle roller bearings are typically used in applications where the housing bore cannot be used as a raceway for a needle roller and cage assembly but where a very compact and economical bearing arrangement is required.
SKF/Global | SKF/North America | |
---|---|---|
Product Category | Roller Bearings | Roller Bearings |
Product Number | 146117013 | 146117013 |
Product Name | Drawn Cup Needle Roller Bearings - BK 1210 | Drawn Cup Needle Roller Bearings - BK 1210 |
Rolling Element | Steel | Steel |
Type | Drawn Cup Caged Needle | Drawn Cup Caged Needle |
Design Units | Metric | Metric |
Bore | 0.4724 inch (12.000 mm) | 0.4724 inch (12.000 mm) |
Outside Diameter | 0.6299 inch (16.000 mm) | 0.6299 inch (16.000 mm) |