Single row, roller taper bearings suitable for heavy radial loads and axial loads in a single direction. Usually mounted in pairs they are used in a variety of applications including, gearboxes, shafts and motors.
Inside Diameter = 25.4mm
Outside Diameter = 50.29mm
Roller Bearing Type = Taper
Race Width = 14.22mm
Bore Type = Parallel
Static Load Rating = 30kN
Number of Rows = 1
Dynamic Load Rating = 26kN
End Type = Open
Reference Speed = 10000rpm
RS Components, Ltd. | |
---|---|
Product Category | Roller Bearings |
Product Number | 8507613 |
Design Units | Metric |
Bore | 1.0000 inch (25.400 mm) |
Outside Diameter | 1.9799 inch (50.290 mm) |
Static Axial | 6744 lbs (3059 kg) |