Single-row taper roller bearings can only take axial loads in one direction. The forces generated in the bearing by radial loads, and the force acting axially, must be offset by an external counter force. This is why in practice single-row taper bearings are mounted against a second taper roller bearing.
Dimensions comply with data in DIN ISO 355 and DIN 720, 1979
Inside Diameter = 50mm
Outside Diameter = 90mm
Roller Bearing Type = Taper
Race Width = 21.75mm
Bore Type = Tapered
Material = Metal
Static Load Rating = 91.5kN
Cage Material = Steel
Number of Rows = 1
Dynamic Load Rating = 86.5kN
RS Components, Ltd. | |
---|---|
Product Category | Roller Bearings |
Product Number | 506246 |
Design Units | Metric |
Bore | 1.9685 inch (50.000 mm) |
Outside Diameter | 3.5433 inch (90.000 mm) |
Static Axial | 20569 lbs (9328 kg) |