Norton Light Convolute Wheel 7SF Fine
Norton Abrasives | |
---|---|
Product Category | Flap Wheels and Specialty Abrasives |
Product Number | 66261007904 |
Product Name | Bear-Tex® Metal Finishing Wheel |
Type | Aluminum Oxide |
Width | 2 inch (50.8 mm) |
Max Speed | ? to 4500 rpm |
Applications & Materials Abraded | Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Bench or Backstand |
Backing / Base | Non-Woven |