Round slings for various lifting applications. Colours enable colour coding making it easier to identify the right sling for the right task.
Strong, flexible & lightweight. Polyester construction. Lighter than chain & less likely to cause damage. Easy to inspect for damage. High resistance to abrasion. Shock absorbing
Sling Type = Round Sling
Straight Pull Load = 3000kg
Safe Working Load 2-Leg = 4200kg
Safe Working Load 4-Leg = 3000kg
Safe Working Load Choke Hitch = 2400kg
Length = 3m
Width = 90mm
Colour = Yellow
End Fittings = Endless
RS Components, Ltd. | |
---|---|
Product Category | Lifting and Rigging Attachments |
Product Number | 7293094 |
Product Type | Sling |