Ensure the safety of your machines with YASKAWA’s safety SERVOPACKs utilizing integrated network safety on the EtherCAT network. Reduce electrical design complexity and simplify panel wiring procedures with the elimination of relay logic in favor of safe I/O. YASKAWA’s FailSafe over EtherCAT (FSoE) SERVOPACKs support 16 different safety functions and are capable of achieving Safety Integrity Level 3 (PLe) to help keep machines as safe as possible.
EtherCAT (CoE) Communications Reference
A Yaskawa SGD7S SERVOPACK meets the need for an analog voltage or pulse train control interface, while also offering the advanced capabilities of a Sigma-7 servo amplifier. A frequency response of 3.1 kHz assures high speed response and improved settling time. a tuning-less mode and improved autotuning features eliminate the need to manually tune a servo, both at installation and in ongoing everyday use.
Boost the performance, precision and versatility of your automation system with an amplifier that delivers the advanced options of a MECHATROLINK III motion network. Plug-and-play MECHATROLINK III functionality means fast 1000 Mbps communication and the ability to synchronize control of up to 62 slaves. Amplifier bandwidth of 3.1 kHz sets a new speed standard for servo response, and Yaskawa's advanced set of servo tuning algorithms assure world class vibration suppression, autotuning and tuning-less commissioning without the need for installer intervention. The result is reduced settling times, reliably precise control and faster setup of a new automation system.
Yaskawa engineered SGD7S to provide the latest Sigma-7 SERVOPACK amplifier capabilities for automation systems standardized on EtherCAT industrial networks. Plug-and-play EtherCAT functionality means immediate compatibility, faster refresh rates and minimum system infrastructure for extra cost effectiveness. Yaskawa's Sigma-7 amplifier technology adds 3.1kHz bandwidth to improve speed and precision. Yaskawa's advanced set of servo tuning algorithms include world class vibration suppression, ripple and friction compensation, advanced autotuning and tuning-less commissioning right out of the box.
Yaskawa America, Inc. - Motion Division | Yaskawa America, Inc. - Motion Division | Yaskawa America, Inc. - Motion Division | Yaskawa America, Inc. - Motion Division | |
---|---|---|---|---|
Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
Product Number | SGD7S | SGD7S | SGD7S | SGD7S |
Product Name | EtherCAT SERVOPACK with Integrated Network Safety (FSoE) | Analog SERVOPACKs | MECHATROLINK-III SERVOPACKs | EtherCAT SERVOPACKs |
Product | Amplifier; Regenerative | Amplifier; Regenerative | Amplifier; Regenerative | Amplifier; Regenerative |
Axes | 2.0 | 2.0 | 2.0 | 2.0 |
Setup | Computer | Other; MECHATROLINK-III Networking | Other; MECHATROLINK-III Networking | |
Configuration | Panel Mount | Panel Mount; Other; Wall Mount | Panel Mount; Other; Wall Mount | Panel Mount; Other; Wall Mount |