Range of premuim fully enclosed DC drives come equipped for either reversing or non-reversing applications. Supplied with a comprehensive range of additional features to ensure your application is covered
Available in reversing and non-reversing options. Provides the user with mains on/off switching via rocker switch, zero speed interlocked reversing and graduated speed control via potentiometer. Reversing options are supplied with a dedicated toggle switch for direct control over the process. Dual voltage supply design with integral AC supply semiconductor fuse within the drive module
Supply Voltage = 110 V ac, 240 V ac
Current Rating = 12 A
Voltage Rating = 180 V dc (@ 240 V ac), 90 V dc (@ 110 V ac)
Compatible Motor Type = Enclosed DC Motor
Control Input = Voltage
Mounting Style = Surface Mount
Phase = 1
Length = 250mm
Width = 177mm
Depth = 95mm
RS Components, Ltd. | |
---|---|
Product Category | Motor Controllers |
Product Number | 8209628 |
Phase | Single Phase |