Qorvo 44 V BLDC Motor Controller and Driver PAC5222

Description
Qorvo's PAC5222 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-base d motor control and drive solutions for BLDC and PMSM motors. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1?s analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
44 V BLDC Motor Controller and Driver - PAC5222 - Qorvo
Greensboro, NC, United States
44 V BLDC Motor Controller and Driver
PAC5222
44 V BLDC Motor Controller and Driver PAC5222
Qorvo's PAC5222 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-base d motor control and drive solutions for BLDC and PMSM motors. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1?s analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces.

Qorvo's PAC5222 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment.

This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based motor control and drive solutions for BLDC and PMSM motors.

The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit 1?s analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Motor Controllers
Product Number PAC5222
Product Name 44 V BLDC Motor Controller and Driver
Motor / System DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

48 V BLDC Motor Controller and Driver - PAC5527 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 48-pin
Communication USART (3), I2C, CAN
View Details
70 V BLDC Motor Controller and Driver with Increased I/O - PAC5524 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 64-pin
Communication USART (3), I2C, CAN
View Details
600 V BLDC / PMSM Motor Controller and Driver - PAC5255 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 57-pin
Communication UART/SPI, I2C
View Details
160 V High Performance BLDC Motor Controller and Drive - PAC5532B - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 51-pin
Communication USART (2), I2C, CAN
View Details